The LM2576WT is a monolithic integrated circuit designed for step-down (buck) switching regulation. It supports fixed output voltages of 3.3V, 5V, or 12V, and offers an adjustable version with an output voltage range from 1.23V to 37V. This regulator can deliver a maximum output current of 3A while maintaining excellent line and load regulation. The device operates with a wide input voltage range of 4V to 40V and features a fixed-frequency internal oscillator operating at 52kHz. It requires only four external components for operation, simplifying the design of switch-mode power supplies. The LM2576WT is noted for its high efficiency, typically exceeding 80%, which reduces the need for large heat sinks, and in many cases, eliminates the need for any heat sink at all. Protection features include thermal shutdown and cycle-by-cycle current limiting, ensuring reliable operation under fault conditions. The device is available in a TO-220 package and is suitable for various applications, including efficient pre-regulators for linear regulators and on-card switching regulators.
Manufacturer: Microchip Technology
Win Source Part Number: 071092-LM2576WT
Packaging: Bulk
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 37V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-220-5
52KHZ SIMPLE 3A BUCK REGULATOR
IC REG BUCK ADJ 3A TO220-5
IC REG BUCK ADJ 3A TO220-5
Switching Voltage Regulators 3A Step-Down SMPS Regulator
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-220-5
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-220-5
| Win Source Electronics | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 071092-LM2576WT | 1771611 | 576-1045-ND | LM2576WT | LM2576WT | LM2576WT | LM2576WT | LM2576WT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576WT | Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; To-220 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 | TO-220; Other; TO-220-5 | ||
| Life Cycle Stage | Maturity; Active | Active | Active | |||||
| Special Features | Multiple Outputs; Synchronous Rectification |