Microchip Technology, Inc. DC-DC Converters ICs LM2576-5.0WT

Description
Conv DC-DC Single Step Down 4V to 40V
Request a Quote
Description
Conv DC-DC Single Step Down 4V to 40V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters ICs - 9101966P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
9101966P
DC-DC Converters ICs 9101966P
Conv DC-DC Single Step Down 4V to 40V

Conv DC-DC Single Step Down 4V to 40V

Supplier's Site
DC-DC Converters ICs - 9101966 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
9101966
DC-DC Converters ICs 9101966
Conv DC-DC Single Step Down 4V to 40V

Conv DC-DC Single Step Down 4V to 40V

Supplier's Site
DC-DC Converters ICs - 1784929 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
1784929
DC-DC Converters ICs 1784929
Conv DC-DC Single Step Down 4V to 40V

Conv DC-DC Single Step Down 4V to 40V

Supplier's Site
Singapore, Singapore
Buck 5V 3A TO220 Step-Down DC-DC Converter IC
739-LM2576-5.0WT
Buck 5V 3A TO220 Step-Down DC-DC Converter IC 739-LM2576-5.0WT
IC REG BUCK 5V 3A TO220-5 Product overview: LM2576-5.0WT from Microchip Technology is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5V, 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5V, 3A, TO220, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2576-5.0WT can be used for catalog matching and distributor lookup.

IC REG BUCK 5V 3A TO220-5 Product overview: LM2576-5.0WT from Microchip Technology is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5V, 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5V, 3A, TO220, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2576-5.0WT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 9101966P 9101966 739-LM2576-5.0WT
Product Name DC-DC Converters ICs DC-DC Converters ICs Buck 5V 3A TO220 Step-Down DC-DC Converter IC
Output Voltage Type Fixed Fixed
Output Voltage 37 volts 1.23 to 37 volts
Input Voltage 40 volts 40 volts
IOUT 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5.5 volts
View Details
Buck 35A Step-Down DC-DC Converter IC - 739-IR3846MTR1PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Cut Tape (CT)
Output Voltage 0.6000 volts
Input Voltage 21 volts
View Details