Microchip Technology, Inc. Dc/dc Conv, Buck, 52Khz, To-220-5; Topology Microchip LM2576-5.0WT

Description
DC/DC CONV, BUCK, 52KHZ, TO-220-5; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:3A; Switching Frequency:52kHz; Product Range:-; MSL:- RoHS Compliant: Yes
Description
DC/DC CONV, BUCK, 52KHZ, TO-220-5; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:3A; Switching Frequency:52kHz; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 52Khz, To-220-5; Topology Microchip - 10AC8011 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 52Khz, To-220-5; Topology Microchip
10AC8011
Dc/dc Conv, Buck, 52Khz, To-220-5; Topology Microchip 10AC8011
DC/DC CONV, BUCK, 52KHZ, TO-220-5; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:3A; Switching Frequency:52kHz; Product Range:-; MSL:- RoHS Compliant: Yes

DC/DC CONV, BUCK, 52KHZ, TO-220-5; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:3A; Switching Frequency:52kHz; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 10AC8011
Product Name Dc/dc Conv, Buck, 52Khz, To-220-5; Topology Microchip
Frequency 52kHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details