Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-220-5
Manufacturer: Microchip Technology
Win Source Part Number: 206319-LM2576-5.0WT
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4V
Alternative Parts (Cross-Reference): LM2576T-5.0; LM2576-5.0BT; LM2575T-5.0-VT;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC REG BUCK 5V 3A TO220-5
Switching Voltage Regulators 3A Step-Down SMPS Regulator
IC REG BUCK 5V 3A TO220-5
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-220-5
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-1518-5-ND | 206319-LM2576-5.0WT | LM2576-5.0WT | LM2576-5.0WT | LM2576-5.0WT | LM2576-5.0WT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576-5.0WT | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 | TO-220; Other; TO-220-5 | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 to ? volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |