The LM2576-5.0BU is a monolithic integrated circuit designed for step-down (buck) switching regulation, providing a fixed output voltage of 5V with a maximum output current of 3A. It operates efficiently over a wide input voltage range of 7V to 40V and features a guaranteed output voltage tolerance of ±3% under specified conditions. The device includes an internal fixed-frequency oscillator operating at 52kHz, requiring only four external components for operation, which simplifies design efforts. This regulator is characterized by low power consumption in standby mode, typically drawing less than 200µA. It incorporates essential protection features such as thermal shutdown and cycle-by-cycle current limiting, ensuring reliable operation under fault conditions. The LM2576-5.0BU is suitable for various applications, including high-efficiency step-down regulation and as a pre-regulator for linear regulators. Its compact design and high efficiency make it a viable choice for engineers looking to reduce heat sink requirements in their projects.
Manufacturer: Microchip Technology
Win Source Part Number: 117971-LM2576-5.0BU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-263-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG BUCK 5V 3A TO263-5
52KHZ SIMPLE 3A BUCK REGULATOR
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 117971-LM2576-5.0BU | LM2576-5.0BU-ND | LM2576-5.0BU | LM2576-5.0BU | LM2576-5.0BU |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576-5.0BU | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | TO-263; Other; TO-263-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed | Removed; Obsolete | ||
| Special Features | Multiple Outputs; Synchronous Rectification |