Manufacturer: Microchip Technology
Win Source Part Number: 1197399-LM2576-3.3WU
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: TO-263-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: LM2576
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 3.3V
Switching Frequency: 52kHz
Voltage - Input (Minimum): 4V
Voltage - Input (Maximum): 40V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1197399-LM2576-3.3WU |
| Product Name | Electronic Surplus - LM2576-3.3WU |