Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A TO-220-5
Manufacturer: Microchip Technology
Win Source Part Number: 116630-LM2576-3.3WT
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Switching Voltage Regulators 3A Step-Down SMPS Regulator
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A TO-220-5
IC REG BUCK 3.3V 3A TO220-5
IC REG BUCK 3.3V 3A TO220-5
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A TO-220-5
IC REG BUCK 3.3V 3A TO220-5
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2576-3.3WT-ND | 116630-LM2576-3.3WT | LM2576-3.3WT | LM2576-3.3WT | LM2576-3.3WT | LM2576-3.3WT | 536-LM2576-3.3WT | LM2576-3.3WT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576-3.3WT | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A TO-220-5 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |