Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A TO-220-5
Manufacturer: Microchip Technology
Win Source Part Number: 071083-LM2576-3.3BT
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 4V
Alternative Parts (Cross-Reference): LM2576HVT-12/NOPB; LM2576-5.0BT; LM2576-3.3BT; LM2576-12BT;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC REG BUCK 3.3V 3A TO220-5
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A TO-220-5
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A TO-220-5
52KHZ SIMPLE 3A BUCK REGULATOR
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2576-3.3BT-ND | 071083-LM2576-3.3BT | LM2576-3.3BT | LM2576-3.3BT | LM2576-3.3BT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576-3.3BT | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 | |
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |