The LM2576-12BU TR is a monolithic integrated circuit designed for step-down (buck) switching regulation, providing a fixed output voltage of 12V with a maximum output current of 3A. It operates efficiently with a wide input voltage range of 7V to 40V and features a guaranteed output voltage tolerance of ±3% under specified conditions. The device includes internal frequency compensation and a fixed-frequency oscillator operating at 52kHz, which simplifies the design process by requiring only four external components. This regulator is particularly advantageous for applications where heat dissipation is a concern, as it can significantly reduce the need for heat sinks compared to traditional linear regulators. The LM2576-12BU TR also incorporates essential protection features such as thermal shutdown and cycle-by-cycle current limiting, ensuring reliable operation under fault conditions. Its low power standby mode, with a typical quiescent current of less than 200µA, further enhances its efficiency. This product is suitable for various applications, including on-card switching regulators and efficient pre-regulators for linear regulators.
Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
52KHZ SIMPLE 3A BUCK REGULATOR
Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG BUCK 12V 3A TO263-5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2576-12BUTR-ND | LM2576-12BU TR | LM2576-12BU TR | LM2576-12BU TR | LM2576-12BU TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |
| Output Voltage | 12 volts | 12 volts | 12 to ? volts | 12 to ? volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |