The LM2576-12BT is a monolithic integrated circuit designed for step-down (buck) switching regulation, providing a fixed output voltage of 12V and capable of delivering up to 3A of load current. It operates efficiently with a wide input voltage range of 7V to 40V and features a guaranteed output voltage tolerance of ±3% under specified conditions. The device includes internal frequency compensation and a fixed-frequency oscillator operating at 52kHz, which simplifies the design process by requiring only four external components. This regulator is particularly advantageous for applications where heat dissipation is a concern, as it can significantly reduce the need for heat sinks compared to traditional linear regulators. The LM2576-12BT also incorporates essential protection features such as thermal shutdown and cycle-by-cycle current limiting, ensuring reliable operation under fault conditions. Its low power standby mode draws less than 200µA, making it suitable for battery-powered applications. The device is available in a TO-220 package, facilitating easy integration into various electronic designs.
Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-220-5
Manufacturer: Microchip Technology
Win Source Part Number: 041071-LM2576-12BT
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 12V
Minimum Input Voltage: 4V
Alternative Parts (Cross-Reference): LM2576HVT-12/NOPB; LM2576-5.0BT; LM2576-3.3BT; LM2576-12BT;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
52KHZ SIMPLE 3A BUCK REGULATOR
IC REG BUCK 12V 3A TO220-5
Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-220-5
Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-220-5
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2576-12BT-ND | 041071-LM2576-12BT | LM2576-12BT | LM2576-12BT | LM2576-12BT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576-12BT | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 | TO-220; Other; TO-220-5 | |
| Output Voltage | 12 volts | 12 volts | 12 volts | 12 to ? volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |