"Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A 16-DIP (0.300"", 7.62mm)"
Switching Voltage Regulators 1A Step-Down SMPS Regulator
IC REG BUCK ADJ 1A 16DIP
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A 16-DIP (0.300", 7.62mm)
IC REG BUCK ADJUSTABLE 1A 16DIP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2575YN-ND | LM2575YN | LM2575YN | LM2575YN | LM2575YN |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | |||
| Output Voltage | 1.23 to 37 volts | 1.23 volts | 1.23 to 37 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps |