Microchip Technology, Inc. Buck, 40Vin, 52Khz, 1A, Adj, 5To263; Topology Microchip LM2575WU

Description
BUCK, 40VIN, 52KHZ, 1A, ADJ, 5TO263; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:1.23V; RoHS Compliant: Yes
Datasheet
Description
BUCK, 40VIN, 52KHZ, 1A, ADJ, 5TO263; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:1.23V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck, 40Vin, 52Khz, 1A, Adj, 5To263; Topology Microchip - 10AC8010 - Newark, An Avnet Company
Chicago, IL, United States
Buck, 40Vin, 52Khz, 1A, Adj, 5To263; Topology Microchip
10AC8010
Buck, 40Vin, 52Khz, 1A, Adj, 5To263; Topology Microchip 10AC8010
BUCK, 40VIN, 52KHZ, 1A, ADJ, 5TO263; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:1.23V; RoHS Compliant: Yes

BUCK, 40VIN, 52KHZ, 1A, ADJ, 5TO263; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:1.23V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 10AC8010
Product Name Buck, 40Vin, 52Khz, 1A, Adj, 5To263; Topology Microchip
Input Voltage 4 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT137AQR - Micross Components, Inc.
Micross Components, Inc.
View Details