Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A TO-220-5
Manufacturer: Microchip Technology
Win Source Part Number: 071073-LM2575BT
Packaging: Bulk
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 37V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
IC REG BUCK ADJ 1A TO220-5
52KHZ SIMPLE 1A BUCK REGULATOR
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A TO-220-5
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A TO-220-5
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2575BT-ND | 071073-LM2575BT | LM2575BT | LM2575BT | LM2575BT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575BT | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 | TO-220; Other; TO-220-5 | |
| Output Voltage | 1.23 to 37 volts | 1.23 volts | 1.23 volts | 1.23 to 37 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |