Microchip Technology, Inc. Dc/dc Conv, Buck, 52Khz, 85Deg C; Topology Microchip LM2575-5.0WU

Description
DC/DC CONV, BUCK, 52KHZ, 85DEG C; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263 (D2PAK); No. of Pins:5Pins; Output Current:1A; Switching Frequency:52kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 52KHZ, 85DEG C; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263 (D2PAK); No. of Pins:5Pins; Output Current:1A; Switching Frequency:52kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 52Khz, 85Deg C; Topology Microchip - 70Y9154 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 52Khz, 85Deg C; Topology Microchip
70Y9154
Dc/dc Conv, Buck, 52Khz, 85Deg C; Topology Microchip 70Y9154
DC/DC CONV, BUCK, 52KHZ, 85DEG C; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263 (D2PAK); No. of Pins:5Pins; Output Current:1A; Switching Frequency:52kHz; Product Range:- RoHS Compliant: Yes

DC/DC CONV, BUCK, 52KHZ, 85DEG C; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263 (D2PAK); No. of Pins:5Pins; Output Current:1A; Switching Frequency:52kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ic, Buck Reg, 52Khz, To263-5; Topology Microchip - 99AC4015 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Buck Reg, 52Khz, To263-5; Topology Microchip
99AC4015
Ic, Buck Reg, 52Khz, To263-5; Topology Microchip 99AC4015
IC, BUCK REG, 52KHZ, TO263-5; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Nom.:5V; Switching Frequency:52kHz; RoHS Compliant: Yes

IC, BUCK REG, 52KHZ, TO263-5; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Nom.:5V; Switching Frequency:52kHz; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 70Y9154
Product Name Dc/dc Conv, Buck, 52Khz, 85Deg C; Topology Microchip
Frequency 52kHz
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details