Manufacturer: Microchip Technology
Win Source Part Number: 071072-LM2575-5.0BT
Packaging: Bulk
Mounting: Through Hole
Output Type: Fixed
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4V
Alternative Parts (Cross-Reference): LM2576T-005G; MIC4575-5.0WT; MIC4575-5.0BT L3;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-220-5
52KHZ SIMPLE 1A BUCK REGULATOR
IC REG BUCK 5V 1A TO220-5
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-220-5
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-220-5
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 071072-LM2575-5.0BT | LM2575-5.0BT-ND | LM2575-5.0BT | LM2575-5.0BT | LM2575-5.0BT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575-5.0BT | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 | TO-220; Other; TO-220-5 | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed | Removed; Obsolete | ||
| Special Features | Multiple Outputs; Synchronous Rectification |