"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 24-SOIC (0.295"", 7.50mm Width)"
IC REG BUCK 3.3V 1A 24SOIC
Switching Voltage Regulators 1A Step-Down SMPS Regulator
IC REG BUCK 3.3V 1A 24SOIC
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 24-SOIC (0.295", 7.50mm Width)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2575-3.3YWM-ND | LM2575-3.3YWM | LM2575-3.3YWM | LM2575-3.3YWM | LM2575-3.3YWM |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) | |||
| Output Voltage | 3.3 volts | 1 volts | 3.3 to ? volts | ||
| IOUT | 1 amps | 1 amps | 1 amps |