"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 16-DIP (0.300"", 7.62mm)"
IC REG BUCK 3.3V 1A 16DIP
IC REG BUCK 3.3V 1A 16DIP
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 16-DIP (0.300", 7.62mm)
Switching Voltage Regulators 1A Step-Down SMPS Regulator
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2575-3.3YN-ND | LM2575-3.3YN | LM2575-3.3YN | LM2575-3.3YN | LM2575-3.3YN |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps |