Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Switching Voltage Regulators 1A Step-Down SMPS Regulator
IC REG BUCK 3.3V 1A TO263-5
IC REG BUCK 3.3V 1A TO263-5
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG BUCK 3.3V 1A TO263-5
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2575-3.3WU-ND | LM2575-3.3WU | LM2575-3.3WU | LM2575-3.3WU | LM2575-3.3WU | LM2575-3.3WU |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | 1 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps |