Microchip Technology, Inc. Electronic Surplus - LM2575-3.3WU LM2575-3.3WU

Description
Manufacturer: Microchip Technology Win Source Part Number: 1197344-LM2575-3.3WU Packaging: Bulk Mounting Style: SMD Output Type: Fixed Function: Step-Down Topology: Buck Output Current: 1A Categories: Integrated Circuits Supplier Device Package: TO-263-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.micrel.com Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: LM2575-12 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 3.3V Switching Frequency: 52kHz Voltage - Input (Minimum): 4V Voltage - Input (Maximum): 40V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1197344-LM2575-3.3WU Packaging: Bulk Mounting Style: SMD Output Type: Fixed Function: Step-Down Topology: Buck Output Current: 1A Categories: Integrated Circuits Supplier Device Package: TO-263-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.micrel.com Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: LM2575-12 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 3.3V Switching Frequency: 52kHz Voltage - Input (Minimum): 4V Voltage - Input (Maximum): 40V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM2575-3.3WU - 1197344-LM2575-3.3WU - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM2575-3.3WU
1197344-LM2575-3.3WU
Electronic Surplus - LM2575-3.3WU 1197344-LM2575-3.3WU
Manufacturer: Microchip Technology Win Source Part Number: 1197344-LM2575-3.3WU Packaging: Bulk Mounting Style: SMD Output Type: Fixed Function: Step-Down Topology: Buck Output Current: 1A Categories: Integrated Circuits Supplier Device Package: TO-263-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.micrel.com Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: LM2575-12 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 3.3V Switching Frequency: 52kHz Voltage - Input (Minimum): 4V Voltage - Input (Maximum): 40V

Manufacturer: Microchip Technology
Win Source Part Number: 1197344-LM2575-3.3WU
Packaging: Bulk
Mounting Style: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: TO-263-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: LM2575-12
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 3.3V
Switching Frequency: 52kHz
Voltage - Input (Minimum): 4V
Voltage - Input (Maximum): 40V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1197344-LM2575-3.3WU
Product Name Electronic Surplus - LM2575-3.3WU
Unlock Full Specs
to access all available technical data