Win Source Part Number: 1372235-LM2575-3.3WU
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Supplier Device Package: TO-263-5
Base Product Number: LM2575
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 3.3V
Current - Output: 1A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 4V
Frequency - Switching: 52kHz
Synchronous Rectifier: No
IC REG BUCK 3.3V 1A TO263-5
IC REG BUCK 3.3V 1A TO263-5
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG BUCK 3.3V 1A TO263-5
IC REG BUCK 3.3V 1A TO263-5
Switching Voltage Regulators 1A Step-Down SMPS Regulator
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG BUCK 3.3V 1A TO263-5
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1372235-LM2575-3.3WU-TR | 150-LM2575-3.3WU-TRDKR-ND | LM2575-3.3WU-TR | LM2575-3.3WU-TR | LM2575-3.3WU-TR | LM2575-3.3WU-TR | LM2575-3.3WU-TR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | TO-263; Other; Tape & Reel | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | ||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||||
| fsw | 52 kHz | 52 kHz | 52 kHz | 52 kHz | 52 kHz | 52 kHz |