Microchip Technology, Inc. Voltage Regulators - DC DC Switching Regulators LM2575-3.3BU TR

Description
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LM2575-3.3BUTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2575-3.3BUTR-ND
Voltage Regulators - DC DC Switching Regulators LM2575-3.3BUTR-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2575-3.3BU TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2575-3.3BU TR
Voltage Regulators - DC DC Switching Regulators LM2575-3.3BU TR
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2575-3.3BU TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2575-3.3BU TR
PMIC - Voltage Regulators - DC DC Switching Regulators LM2575-3.3BU TR
IC REG BUCK 3.3V 1A TO263-5

IC REG BUCK 3.3V 1A TO263-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - LM2575-3.3BU TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
LM2575-3.3BU TR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators LM2575-3.3BU TR
IC REG BUCK 3.3V 1A TO263-5

IC REG BUCK 3.3V 1A TO263-5

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2575-3.3BUTR-ND LM2575-3.3BU TR LM2575-3.3BU TR LM2575-3.3BU TR
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263
Output Voltage 3.3 volts 3.3 to ? volts 3.3 volts
IOUT 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data