The LM2575-3.3BT is a monolithic integrated circuit designed for step-down (buck) switching regulation, providing a fixed output voltage of 3.3V with a maximum output current of 1A. It operates efficiently over a wide input voltage range of 4V to 40V and is capable of delivering excellent line and load regulation, with a guaranteed output voltage tolerance of ±3% under specified conditions. This regulator features a fixed-frequency internal oscillator operating at 52kHz, which simplifies design requirements by minimizing the number of external components needed. The device includes thermal shutdown and cycle-by-cycle current limiting for protection against fault conditions. Additionally, it has a low power standby mode with a typical quiescent current of less than 200µA, making it suitable for applications where power efficiency is critical. The LM2575-3.3BT is packaged in a 5-pin TO-220 configuration, making it easy to integrate into various designs. It is ideal for applications such as high-efficiency step-down regulation, pre-regulation for linear regulators, and on-card switching regulators.
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-220-5
Manufacturer: Microchip Technology
Win Source Part Number: 778723-LM2575-3.3BT
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-5
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1A
Family Name: LM2575
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220-5
Input Voltage MIN: 4V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LM2575T-3.3; LM2575T-3.3G; LM2575T-3.3/NOPB;
Introduction Date: August 03, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC REG BUCK 3.3V 1A TO220-5
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-220-5
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-220-5
52KHZ SIMPLE 1A BUCK REGULATOR
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2575-3.3BT-ND | 778723-LM2575-3.3BT | LM2575-3.3BT | LM2575-3.3BT | LM2575-3.3BT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575-3.3BT | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 | |
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |