Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575-3.3BN LM2575-3.3BN

Description
Manufacturer: Microchip Technology Win Source Part Number: 778722-LM2575-3.3BN Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-DIP (0.300", 7.62mm) Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 52kHz Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Positive Synchronous Rectifier: No Output Current: 1A Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP Input Voltage MIN: 4V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LM2676SD-3.3/NOPB; AP3003S-3.3E1; AP3003S-3.3G1; LM2575-3.3BN; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 778722-LM2575-3.3BN Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-DIP (0.300", 7.62mm) Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 52kHz Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Positive Synchronous Rectifier: No Output Current: 1A Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP Input Voltage MIN: 4V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LM2676SD-3.3/NOPB; AP3003S-3.3E1; AP3003S-3.3G1; LM2575-3.3BN; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575-3.3BN - 778722-LM2575-3.3BN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575-3.3BN
778722-LM2575-3.3BN
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575-3.3BN 778722-LM2575-3.3BN
Manufacturer: Microchip Technology Win Source Part Number: 778722-LM2575-3.3BN Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-DIP (0.300", 7.62mm) Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 52kHz Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Positive Synchronous Rectifier: No Output Current: 1A Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP Input Voltage MIN: 4V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LM2676SD-3.3/NOPB; AP3003S-3.3E1; AP3003S-3.3G1; LM2575-3.3BN; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 778722-LM2575-3.3BN
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-DIP (0.300", 7.62mm)
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1A
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Input Voltage MIN: 4V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LM2676SD-3.3/NOPB; AP3003S-3.3E1; AP3003S-3.3G1; LM2575-3.3BN;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2575-3.3BN-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2575-3.3BN-ND
Voltage Regulators - DC DC Switching Regulators LM2575-3.3BN-ND
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 16-DIP (0.300"", 7.62mm)"

"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2575-3.3BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2575-3.3BN
Voltage Regulators - DC DC Switching Regulators LM2575-3.3BN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 16-DIP (0.300", 7.62mm)

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 16-DIP (0.300", 7.62mm)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2575-3.3BN - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2575-3.3BN
PMIC - Voltage Regulators - DC DC Switching Regulators LM2575-3.3BN
IC REG BUCK 3.3V 1A 16DIP

IC REG BUCK 3.3V 1A 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - LM2575-3.3BN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
LM2575-3.3BN
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators LM2575-3.3BN
IC REG BUCK 3.3V 1A 16DIP

IC REG BUCK 3.3V 1A 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 778722-LM2575-3.3BN LM2575-3.3BN-ND LM2575-3.3BN LM2575-3.3BN LM2575-3.3BN
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575-3.3BN Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed
Package Type DIP; Other; 16-DIP (0.300", 7.62mm) DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-DIP (0.300\", 7.62mm)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete Removed
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 7513005P - RS Components, Ltd.
Specs
IOUT 1.2 amps
Efficiency 90 %
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
LM22675 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22675MRE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
9 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1073AR-5 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
fsw 19 kHz
View Details