Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Manufacturer: Microchip Technology
Win Source Part Number: 778721-LM2575-12WU-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1A
Family Name: LM2575
Output Voltage: 12V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-263-5
Input Voltage MIN: 4V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): TL2575-15IKTTR; LM2575-12BU TR; LM2575-12WU-TR; LM2575-12WU; LM2575D2T-015; LM2575SX-15; LM2575-15IKTTR; TL2575-12IKTTRG3;
Introduction Date: August 03, 1999
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC REG BUCK 12V 1A TO263-5
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG BUCK 12V 1A TO263-5
IC REG BUCK 12V 1A TO263-5
IC REG BUCK 12V 1A TO263-5
Switching Voltage Regulators 1A Step-Down SMPS Regulator
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 150-LM2575-12WU-TRDKR-ND | 778721-LM2575-12WU-TR | 536-LM2575-12WU-TR | LM2575-12WU-TR | LM2575-12WU-TR | LM2575-12WU-TR | LM2575-12WU-TR | LM2575-12WU-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575-12WU-TR | IC REG BUCK 12V 1A TO263-5 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | |||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | ||
| Output Voltage | 12 volts | 12 volts | 12 volts | 12 to ? volts | 12 volts | 12 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |