Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-220-5
Manufacturer: Microchip Technology
Win Source Part Number: 1052975-LM2575-12WT
Packaging: Bulk
Mounting: Through Hole
Output Type: Fixed
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 12V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-220-5
IC REG BUCK 12V 1A TO220-5
IC REG BUCK 12V 1A TO220-5
Switching Voltage Regulators 1A Step-Down SMPS Regulator
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2575-12WT-ND | 1052975-LM2575-12WT | LM2575-12WT | LM2575-12WT | LM2575-12WT | LM2575-12WT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575-12WT | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | |||
| Output Voltage | 12 volts | 12 volts | 12 to ? volts | 1 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps |