"Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A 24-SOIC (0.295"", 7.50mm Width)"
IC REG BUCK 12V 1A 24SOIC
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A 24-SOIC (0.295", 7.50mm Width)
IC REG BUCK 12V 1A 24SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2575-12BWM-TR-ND | LM2575-12BWM-TR | LM2575-12BWM-TR | LM2575-12BWM-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) | SOIC | |
| Output Voltage | 12 volts | 12 to ? volts | 12 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps |