The LM2575-12BN is a monolithic integrated circuit designed as a step-down (buck) switching regulator, providing a fixed output voltage of 12V and capable of delivering up to 1A of load current. It operates efficiently over a wide input voltage range of 7V to 40V, making it suitable for various applications. The device features a fixed-frequency internal oscillator operating at 52kHz, which simplifies design requirements by minimizing the number of external components needed to achieve stable operation. This regulator offers excellent line and load regulation, with a guaranteed output voltage tolerance of ±3% under specified conditions. It includes built-in protection features such as thermal shutdown and cycle-by-cycle current limiting, ensuring reliable operation under fault conditions. The LM2575-12BN is available in a 16-pin plastic DIP package and is RoHS compliant, with a temperature range of -40°C to +85°C. Its high efficiency, typically around 80%, allows for reduced heat generation, often eliminating the need for a heat sink. This product is ideal for applications requiring a compact and efficient power supply solution.
"Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A 16-DIP (0.300"", 7.62mm)"
Manufacturer: Microchip Technology
Win Source Part Number: 778720-LM2575-12BN
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-DIP (0.300", 7.62mm)
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1A
Family Name: LM2575
Output Voltage: 12V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Input Voltage MIN: 4V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): TL2575-15INE4; TL2575-12INE4; LM2575N-12; LM2575N-15;
Introduction Date: August 03, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC REG BUCK 12V 1A 16DIP
52KHZ SIMPLE 1A BUCK REGULATOR
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A 16-DIP (0.300", 7.62mm)
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A 16-DIP (0.300", 7.62mm)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2575-12BN-ND | 778720-LM2575-12BN | LM2575-12BN | LM2575-12BN | LM2575-12BN |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575-12BN | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300", 7.62mm) | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||
| Output Voltage | 12 volts | 12 volts | 12 volts | 12 to ? volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |