The LM2574YN is a buck switching regulator from Quarktwin Technology Ltd. designed for ease of use with minimal external components. It is available in fixed output versions of 3.3V and 5V, as well as an adjustable version that can output voltages ranging from 1.23V to 37V, with a guaranteed output voltage accuracy of ±4% under specified conditions. This regulator can supply up to 0.5A while maintaining good line and load regulation. The LM2574YN operates with a wide input voltage range of up to 40V and features built-in protections such as thermal shutdown and cycle-by-cycle current limiting. It has a low standby current of less than 200µA and typically does not require heat sinks due to its high efficiency. The device includes an internal 52kHz oscillator and is compatible with standard inductors available from various manufacturers. The operating temperature range is from -40°C to +85°C, making it suitable for a variety of applications including on-card switching regulators and efficient pre-regulators for linear regulators.
Manufacturer: Microchip Technology
Win Source Part Number: 1052971-LM2574YN
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-PDIP
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 37V
Alternative Parts (Cross-Reference): LM2594N-ADJ/NOPB; LM2574BN; LM2574YN; LM2594M-ADJ/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 500mA 8-DIP (0.300"", 7.62mm)"
IC REG BUCK ADJ 500MA 8DIP
IC REG BUCK ADJ 500MA 8DIP
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 500mA 8-DIP (0.300", 7.62mm)
Switching Voltage Regulators 0.5A Step-Down SMPS Regulator
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1052971-LM2574YN | 576-1515-5-ND | LM2574YN | LM2574YN | LM2574YN | LM2574YN |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2574YN | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | DIP; Other; 8-PDIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | |||
| Life Cycle Stage | Maturity; Active | Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification |