Manufacturer: Microchip Technology
Win Source Part Number: 1197309-LM2574-5.0YN
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Function: Step-Down
Topology: Buck
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): LM2574N-5G; LM2594N-5.0; LM2594HVN-5.0;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: LM2574
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Switching Frequency: 52kHz
Voltage - Input (Maximum): 40V
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-DIP (0.300"", 7.62mm)"
Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-DIP (0.300", 7.62mm)
Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-DIP (0.300", 7.62mm)
IC REG BUCK 5V 500MA 8DIP
IC REG BUCK 5V 500MA 8DIP
Switching Voltage Regulators 0.5A Step-Down SMPS Regulator
52KHZ SIMPLE 0.5A BUCK REGULATOR
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1197309-LM2574-5.0YN | 576-1514-5-ND | LM2574-5.0YN | LM2574-5.0YN | LM2574-5.0YN | LM2574-5.0YN | LM2574-5.0YN |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2574-5.0YN | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | DIP; Other; 8-DIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | DIP; Other; 8-DIP (0.300", 7.62mm) | |||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts | 5 volts | 5 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |