Microchip Technology, Inc. Buck, 40Vin, 52Khz, 0.5A, 5V, 8Dip; Topology Microchip LM2574-5.0YN

Description
BUCK, 40VIN, 52KHZ, 0.5A, 5V, 8DIP; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:500mA; Output Voltage Nom.:5V; Switching Frequency:63kHz; RoHS Compliant: Yes
Datasheet
Description
BUCK, 40VIN, 52KHZ, 0.5A, 5V, 8DIP; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:500mA; Output Voltage Nom.:5V; Switching Frequency:63kHz; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck, 40Vin, 52Khz, 0.5A, 5V, 8Dip; Topology Microchip - 64AH3828 - Newark, An Avnet Company
Chicago, IL, United States
Buck, 40Vin, 52Khz, 0.5A, 5V, 8Dip; Topology Microchip
64AH3828
Buck, 40Vin, 52Khz, 0.5A, 5V, 8Dip; Topology Microchip 64AH3828
BUCK, 40VIN, 52KHZ, 0.5A, 5V, 8DIP; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:500mA; Output Voltage Nom.:5V; Switching Frequency:63kHz; RoHS Compliant: Yes

BUCK, 40VIN, 52KHZ, 0.5A, 5V, 8DIP; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:500mA; Output Voltage Nom.:5V; Switching Frequency:63kHz; RoHS Compliant: Yes

Supplier's Site Datasheet
Dc/dc Conv, Buck, 63Khz, Dip-8; Topology Microchip - 70Y9139 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 63Khz, Dip-8; Topology Microchip
70Y9139
Dc/dc Conv, Buck, 63Khz, Dip-8; Topology Microchip 70Y9139
DC/DC CONV, BUCK, 63KHZ, DIP-8; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:500mA; Switching Frequency:63kHz; Operating Temperature Max:85°CRoHS Compliant: Yes

DC/DC CONV, BUCK, 63KHZ, DIP-8; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:500mA; Switching Frequency:63kHz; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 64AH3828 70Y9139
Product Name Buck, 40Vin, 52Khz, 0.5A, 5V, 8Dip; Topology Microchip Dc/dc Conv, Buck, 63Khz, Dip-8; Topology Microchip
Frequency 63kHz 63kHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details