The LM2574-5.0BWM is a 500mA fixed-output step-down switching regulator with a 5V output, designed for high-efficiency DC-DC conversion. It is housed in a 14-pin wide SOIC package and operates with an input voltage up to 40V. The output voltage is guaranteed within ±4% over specified line and load conditions. The device includes internal frequency compensation, a 52kHz fixed-frequency oscillator, thermal shutdown, and current limiting. Standby mode draws less than 200µA, and heat dissipation is managed through soldering to the printed circuit board without requiring an external heatsink.
500mA Fixed 5V Positive 40V SOIC-14 Product overview: LM2574-5.0BWM from Atmel (Microchip Technology) is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 5V, 40V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 5V, 40V, SOIC, LDO Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM2574-5.0BWM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 699-LM2574-5.0BWM |
| Product Name | 500mA 5V 40V SOIC LDO Voltage Regulator IC |
| Output Voltage Type | Fixed |