Microchip Technology, Inc. Dc/dc Conv, Buck, 63Khz, Dip-8; Topology Microchip LM2574-3.3YN

Description
DC/DC CONV, BUCK, 63KHZ, DIP-8; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:500mA; Switching Frequency:63kHz; Operating Temperature Max:85°CRoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 63KHZ, DIP-8; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:500mA; Switching Frequency:63kHz; Operating Temperature Max:85°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 63Khz, Dip-8; Topology Microchip - 70Y9138 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 63Khz, Dip-8; Topology Microchip
70Y9138
Dc/dc Conv, Buck, 63Khz, Dip-8; Topology Microchip 70Y9138
DC/DC CONV, BUCK, 63KHZ, DIP-8; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:500mA; Switching Frequency:63kHz; Operating Temperature Max:85°CRoHS Compliant: Yes

DC/DC CONV, BUCK, 63KHZ, DIP-8; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:500mA; Switching Frequency:63kHz; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 70Y9138
Product Name Dc/dc Conv, Buck, 63Khz, Dip-8; Topology Microchip
Frequency 63kHz
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details