"Buck Switching Regulator IC Positive Fixed 12V 1 Output 500mA 8-DIP (0.300"", 7.62mm)"
Manufacturer: Microchip Technology
Win Source Part Number: 718995-LM2574-12YN
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Function: Step-Down
Topology: Buck
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-DIP
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: LM2574
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 12V
Switching Frequency: 52kHz
Voltage - Input (Maximum): 40V
Microchip LM2574-12YN Voltage Regulator
IC REG BUCK 12V 500MA 8DIP
Switching Voltage Regulators 0.5A Step-Down SMPS Regulator
Buck Switching Regulator IC Positive Fixed 12V 1 Output 500mA 8-DIP (0.300", 7.62mm)
IC REG BUCK 12V 500MA 8DIP
IC REG BUCK 12V 500MA 8DIP
| DigiKey | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2574-12YN-ND | 718995-LM2574-12YN | 649405 | LM2574-12YN | LM2574-12YN | LM2574-12YN | LM2574-12YN | LM2574-12YN |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2574-12YN | Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP | DIP; Other; PDIP | DIP; Other; 8-DIP (0.300\", 7.62mm) | DIP; Other; 8-DIP (0.300", 7.62mm) | |||
| Output Voltage | 12 volts | 12 volts | 37 volts | 12 volts | 12 to ? volts | 12 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |