Manufacturer: Microchip Technology
Win Source Part Number: 1195047-LAN9730-ABZJ
Packaging: Tray
Protocol: Ethernet
Function: Bridge, USB to Ethernet
Interface: USB
Standards: USB 2.0, 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Supplier Device Package: 56-QFN (8x8)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.smsc.com
Manufacturer Package: 56-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: LAN9730
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1195047-LAN9730-ABZJ |
| Product Name | Electronic Surplus - LAN9730-ABZJ |