Manufacturer: Microchip Technology
Win Source Part Number: 1195041-LAN9420-NU
Packaging: Tray
Protocol: Ethernet
Function: Controller
Interface: PCI
Supply Current: 125mA
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Supplier Device Package: 128-VTQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.smsc.com
Manufacturer Package: 128-TQFP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: LAN9420
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1195041-LAN9420-NU |
| Product Name | Electronic Surplus - LAN9420-NU |