Manufacturer: Microchip Technology
Win Source Part Number: 1195037-LAN9221I-ABZ
Packaging: Tray
Protocol: Ethernet
Function: Controller
Interface: Parallel
Standards: 10/100 Base-T/TX PHY
Family Name: LAN9221
Categories: Integrated Circuits
Supplier Device Package: 56-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.smsc.com
Manufacturer Package: 56-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): STE10/100A; STE10/100E; ESTE10100A;
Introduction Date: June 28, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: LAN9221
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1195037-LAN9221I-ABZJ |
| Product Name | Electronic Surplus - LAN9221I-ABZJ |