Microchip Technology, Inc. OEM Parts - OEM Parts (J - L) - LAN89303AMR LAN89303AMR

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068723-LAN89303AMR Packaging: Tape and Reel Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Data Rate: 100 Mbps Number of Pins: 56 Categories: OEM Parts(J-L) Case / Package: QFN EP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068723-LAN89303AMR Packaging: Tape and Reel Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Data Rate: 100 Mbps Number of Pins: 56 Categories: OEM Parts(J-L) Case / Package: QFN EP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LAN89303AMR - 1068723-LAN89303AMR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LAN89303AMR
1068723-LAN89303AMR
OEM Parts - OEM Parts (J - L) - LAN89303AMR 1068723-LAN89303AMR
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068723-LAN89303AMR Packaging: Tape and Reel Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Data Rate: 100 Mbps Number of Pins: 56 Categories: OEM Parts(J-L) Case / Package: QFN EP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068723-LAN89303AMR
Packaging: Tape and Reel
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Data Rate: 100 Mbps
Number of Pins: 56
Categories: OEM Parts(J-L)
Case / Package: QFN EP
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1068723-LAN89303AMR
Product Name OEM Parts - OEM Parts (J - L) - LAN89303AMR
Unlock Full Specs
to access all available technical data