Microchip Technology, Inc. OEM Parts - OEM Parts (J - L) - LAN89218AQ LAN89218AQ

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003467-LAN89218AQ Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Pins: 100 Categories: OEM Parts(J-L) Case / Package: TQFP Alternative Parts (Cross-Reference): LAN89218AQLAN89218-A Q; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003467-LAN89218AQ Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Pins: 100 Categories: OEM Parts(J-L) Case / Package: TQFP Alternative Parts (Cross-Reference): LAN89218AQLAN89218-A Q; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LAN89218AQ - 1003467-LAN89218AQ - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LAN89218AQ
1003467-LAN89218AQ
OEM Parts - OEM Parts (J - L) - LAN89218AQ 1003467-LAN89218AQ
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003467-LAN89218AQ Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Pins: 100 Categories: OEM Parts(J-L) Case / Package: TQFP Alternative Parts (Cross-Reference): LAN89218AQLAN89218-A Q; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003467-LAN89218AQ
Packaging: Bulk
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Number of Pins: 100
Categories: OEM Parts(J-L)
Case / Package: TQFP
Alternative Parts (Cross-Reference): LAN89218AQLAN89218-AQ;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1003467-LAN89218AQ
Product Name OEM Parts - OEM Parts (J - L) - LAN89218AQ
Unlock Full Specs
to access all available technical data