Microchip Technology, Inc. Electronic Surplus - LAN8720AI-CP LAN8720AI-CP

Description
Manufacturer: Microchip Technology Win Source Part Number: 1195020-LAN8720AI-CP Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: RMII Number of Drivers/Receivers: 2/2 Duplex: Full Family Name: LAN8720A Categories: Integrated Circuits Supplier Device Package: 24-QFN-EP (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 24-VFQFN Exposed Pad Alternative Parts (Cross-Reference): LAN8720Ai-CP-TR; LAN8720A-CP; LAN8720A-CP-TR; ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Communications & Networking, Test & Measurement, Imaging, Video & Vision, Wireless, Industrial Family Part Number: LAN8720A Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.6V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1195020-LAN8720AI-CP Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: RMII Number of Drivers/Receivers: 2/2 Duplex: Full Family Name: LAN8720A Categories: Integrated Circuits Supplier Device Package: 24-QFN-EP (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 24-VFQFN Exposed Pad Alternative Parts (Cross-Reference): LAN8720Ai-CP-TR; LAN8720A-CP; LAN8720A-CP-TR; ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Communications & Networking, Test & Measurement, Imaging, Video & Vision, Wireless, Industrial Family Part Number: LAN8720A Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.6V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LAN8720AI-CP - 1195020-LAN8720AI-CP - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LAN8720AI-CP
1195020-LAN8720AI-CP
Electronic Surplus - LAN8720AI-CP 1195020-LAN8720AI-CP
Manufacturer: Microchip Technology Win Source Part Number: 1195020-LAN8720AI-CP Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: RMII Number of Drivers/Receivers: 2/2 Duplex: Full Family Name: LAN8720A Categories: Integrated Circuits Supplier Device Package: 24-QFN-EP (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 24-VFQFN Exposed Pad Alternative Parts (Cross-Reference): LAN8720Ai-CP-TR; LAN8720A-CP; LAN8720A-CP-TR; ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Communications & Networking, Test & Measurement, Imaging, Video & Vision, Wireless, Industrial Family Part Number: LAN8720A Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.6V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1195020-LAN8720AI-CP
Packaging: Tray
Type: Transceiver
Mounting Style: SMD
Protocol: RMII
Number of Drivers/Receivers: 2/2
Duplex: Full
Family Name: LAN8720A
Categories: Integrated Circuits
Supplier Device Package: 24-QFN-EP (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 24-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): LAN8720Ai-CP-TR; LAN8720A-CP; LAN8720A-CP-TR;
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Communications & Networking, Test & Measurement, Imaging, Video & Vision, Wireless, Industrial
Family Part Number: LAN8720A
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.6V ~ 3.6V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1195020-LAN8720AI-CP
Product Name Electronic Surplus - LAN8720AI-CP
Unlock Full Specs
to access all available technical data