The KSZ9692PB is an integrated gigabit networking and communications controller featuring an ARM® 922T high-performance processor core operating at 250 MHz. It includes an 8KB instruction cache and an 8KB data cache, along with a configurable memory management unit suitable for Linux and WinCE environments. The device supports an 8/16-bit external bus interface for various memory types, including FLASH and SRAM, and incorporates a NAND FLASH controller with boot options. This microcontroller offers dual gigabit Ethernet MACs compliant with IEEE 802.3 standards, a PCI interface supporting multiple external masters, and dual high-speed USB 2.0 interfaces. It also features a dedicated SDIO/SD host controller, multiple UART ports, programmable timers, and a range of GPIO ports. The device operates with a supply voltage of 1.3V for the core and 3.3V for I/O, with a temperature range of -40°C to 85°C. The KSZ9692PB is suitable for applications in enhanced residential gateways, high-end printer servers, USB device servers, IP-based multimedia systems, VoIP systems, set-top boxes, industrial control, and wireless access points. It is packaged in a 400-BGA format and is classified as obsolete.
IC ARM9 PHY 5MBPS 400BGA
Win Source Part Number: 1117727-KSZ9692PBI
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Series: KSZx692
Core Processor: ARM9®
Package: Tray
Applications: Networking and Communications
Standard Package: 40
Mounting: SMD (SMT)
Interface: EBI/EMI, Ethernet, I2C, I2S,PCI, SPI, UART/USART, USB
Number of I/O: 20
Program Memory Type: External Program Memory
Controller Series: KSZ
Voltage - Supply: 1.235V ~ 1.365V
Package / Case: 400-BGA
Supplier Device Package: 400-PBGA (24x24)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: KSZ9692PBI-ND,576-36
Base Product Number: KSZ9692
Product Status: Obsolete
IC ARM9 PHY 5MBPS 400BGA Product overview: KSZ9692PBI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-KSZ9692PBI can be used for catalog matching and distributor lookup.
IC ARM9 PHY 5MBPS 400BGA
IC ARM9 PHY 5MBPS 400BGA
IC ARM9 PHY 5MBPS 400BGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 576-3638-ND | 1117727-KSZ9692PBI | 769-KSZ9692PBI | KSZ9692PBI | KSZ9692PBI | KSZ9692PBI |
| Product Name | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Embedded Microcontroller MCU | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Application Specific Microcontrollers |
| ROM Type | External Program Memory | External Program Memory | ||||
| Supply Voltage | 1.24 to 1.36 volts | 1.24 to 1.36 volts | 1.24 to 1.36 volts | |||
| Serial Interface | SPI; UART; USART; USB | I²C; SPI; UART; USART; USB; EBI/EMI, Ethernet, I2C, I2S,PCI, SPI, UART/USART, USB | EBI/EMI, Ethernet, I2C, I2S,PCI, SPI, UART/USART, USB | I²C; SPI; UART; USART; USB; EBI/EMI, Ethernet, I²C, I²S,PCI, SPI, UART/USART, USB | ||
| Package Type | BGA; Other; 400-BGA | Other; Tray | BGA; Other; 400-BGA | |||
| Operating Range | Networking and Communications | Networking and Communications |