Win Source Part Number: 964565-KSZ9692PB
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Series: KSZx692
Core Processor: ARM9®
Package: Tray
Applications: Networking and Communications
Standard Package: 40
Mounting: SMD (SMT)
Interface: EBI/EMI, Ethernet, I2C, I2S,PCI, SPI, UART/USART, USB
Number of I/O: 20
Program Memory Type: External Program Memory
Controller Series: KSZ
Voltage - Supply: 1.235V ~ 1.365V
Package / Case: 400-BGA
Supplier Device Package: 400-PBGA (24x24)
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): KSZ8692XPB; KSZ9692XPB; ADSP-BF548BBCZ-5A; ADSP-BF547KBCZ-6A; ADSP-BF548MBBCZ-5M; MCF54452VR266;
ECCN: 5A991B1
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-3538
Base Product Number: KSZ9692
IC ARM9 PHY 5MBPS 400BGA
IC ARM9 PHY 5MBPS 400BGA Product overview: KSZ9692PB from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-KSZ9692PB can be used for catalog matching and distributor lookup.
IC ARM9 PHY 5MBPS 400BGA
IC ARM9 PHY 5MBPS 400BGA
IC ARM9 PHY 5MBPS 400BGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 964565-KSZ9692PB | 576-3538-ND | 769-KSZ9692PB | KSZ9692PB | KSZ9692PB | KSZ9692PB |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Embedded Microcontroller MCU | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| ROM Type | External Program Memory | External Program Memory | ||||
| Supply Voltage | 1.24 to 1.36 volts | 1.24 to 1.36 volts | 1.24 to 3.6 volts | 1.24 to 1.36 volts | ||
| Serial Interface | I²C; SPI; UART; USART; USB; EBI/EMI, Ethernet, I2C, I2S,PCI, SPI, UART/USART, USB | SPI; UART; USART; USB | EBI/EMI, Ethernet, I2C, I2S,PCI, SPI, UART/USART, USB | I²C; SPI; UART; USART; USB; EBI/EMI, Ethernet, I²C, I²S,PCI, SPI, UART/USART, USB | ||
| I/O Ports | 20 | 20 | ||||
| Operating Range | Networking and Communications | Networking and Communications |