Microchip Technology, Inc. Integrated Circuits(ICs) KSZ8999

Description
Manufacturer: Microchip Technology Win Source Part Number: 037245-KSZ8999 Category: Integrated Circuits(ICs) Family: Specialized ICs Packaging: Tray Type: 10/100 Integrated Switch Mounting Style: SMD/SMT Package: 208-BFQFP Manufacturer Device Package: 208-PQFP (28x28) Applications: Port Switch/Network Interface Standard Package: 24 No: 552635 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Communications & Networking, Wireless, Industrial
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 037245-KSZ8999 Category: Integrated Circuits(ICs) Family: Specialized ICs Packaging: Tray Type: 10/100 Integrated Switch Mounting Style: SMD/SMT Package: 208-BFQFP Manufacturer Device Package: 208-PQFP (28x28) Applications: Port Switch/Network Interface Standard Package: 24 No: 552635 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Communications & Networking, Wireless, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 037245-KSZ8999 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
037245-KSZ8999
Integrated Circuits(ICs) 037245-KSZ8999
Manufacturer: Microchip Technology Win Source Part Number: 037245-KSZ8999 Category: Integrated Circuits(ICs) Family: Specialized ICs Packaging: Tray Type: 10/100 Integrated Switch Mounting Style: SMD/SMT Package: 208-BFQFP Manufacturer Device Package: 208-PQFP (28x28) Applications: Port Switch/Network Interface Standard Package: 24 No: 552635 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Communications & Networking, Wireless, Industrial

Manufacturer: Microchip Technology
Win Source Part Number: 037245-KSZ8999
Category: Integrated Circuits(ICs)
Family: Specialized ICs
Packaging: Tray
Type: 10/100 Integrated Switch
Mounting Style: SMD/SMT
Package: 208-BFQFP
Manufacturer Device Package: 208-PQFP (28x28)
Applications: Port Switch/Network Interface
Standard Package: 24
No: 552635
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Communications & Networking, Wireless, Industrial

Buy Now
Shenzhen, China
Integrated Circuits (ICs) - Specialized ICs
KSZ8999
Integrated Circuits (ICs) - Specialized ICs KSZ8999
10/100 Integrated Switch IC Port Switch/Network Interface 208-PQFP (28x28)

10/100 Integrated Switch IC Port Switch/Network Interface 208-PQFP (28x28)

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category IC Analog Switches IC Analog Switches
Product Number 037245-KSZ8999 KSZ8999
Product Name Integrated Circuits(ICs) Integrated Circuits (ICs) - Specialized ICs
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

100 - 6000 MHz Low Loss Reflective SP3T Switch - TQP4M0011 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP3T
Supply Voltage (VS) 3.3 volts
View Details
Analog Switch and Multiplexer IC - 743-74CBTLV16211VR - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
2 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers