Microchip Technology, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits KSZ8999-EVAL

Description
Win Source Part Number: 976124-KSZ8999-EVAL Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Ethernet Controller (PHY and MAC) Supplied Contents: Board(s) Primary Attributes: 9 Ports, 100BASE-TX/100BASE-F X/10BASE-T Embedded: No Utilized IC / Part: KSZ8999 Secondary Attributes: MII/SNI ECCN: 5A991B1 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Microchip Technology Other Names: KSZ8999EVAL,576-1644 Base Product Number: KSZ8999
Request a Quote Datasheet
Description
Win Source Part Number: 976124-KSZ8999-EVAL Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Ethernet Controller (PHY and MAC) Supplied Contents: Board(s) Primary Attributes: 9 Ports, 100BASE-TX/100BASE-F X/10BASE-T Embedded: No Utilized IC / Part: KSZ8999 Secondary Attributes: MII/SNI ECCN: 5A991B1 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Microchip Technology Other Names: KSZ8999EVAL,576-1644 Base Product Number: KSZ8999
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 976124-KSZ8999-EVAL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
976124-KSZ8999-EVAL
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 976124-KSZ8999-EVAL
Win Source Part Number: 976124-KSZ8999-EVAL Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Ethernet Controller (PHY and MAC) Supplied Contents: Board(s) Primary Attributes: 9 Ports, 100BASE-TX/100BASE-F X/10BASE-T Embedded: No Utilized IC / Part: KSZ8999 Secondary Attributes: MII/SNI ECCN: 5A991B1 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Microchip Technology Other Names: KSZ8999EVAL,576-1644 Base Product Number: KSZ8999

Win Source Part Number: 976124-KSZ8999-EVAL
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Bulk
Standard Package: 1
Function: Ethernet Controller (PHY and MAC)
Supplied Contents: Board(s)
Primary Attributes: 9 Ports, 100BASE-TX/100BASE-FX/10BASE-T
Embedded: No
Utilized IC / Part: KSZ8999
Secondary Attributes: MII/SNI
ECCN: 5A991B1
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: Microchip Technology
Other Names: KSZ8999EVAL,576-1644
Base Product Number: KSZ8999

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - KSZ8999-EVAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
KSZ8999-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits KSZ8999-EVAL
BOARD EVALUATION FOR KSZ8999

BOARD EVALUATION FOR KSZ8999

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 976124-KSZ8999-EVAL KSZ8999-EVAL
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2864029 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; LTE
Ports Wireless
View Details
Expansion Boards, Daughter Cards - 448-BTS71202EPADAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
simpleRTK3B Heading - AS-RTK3B-MH-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB for BAT-5+ (WITH CONN) - TB-BAT-5C+ - Mini-Circuits
Specs
Category Developement Board
View Details