Manufacturer: Microchip Technology
Win Source Part Number: 1193844-KSZ8997
Packaging: Tray
Type: 10/100 Integrated Switch
Mounting Style: SMD
Applications: Port Switch/Network Interface
Categories: Integrated Circuits
Supplier Device Package: 128-PQFP (14x20)
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 128-BFQFP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: KSZ8997
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
10/100 Integrated Switch 128-PQFP (14x20)
10/100 Integrated Switch 128-PQFP (14x20)
IC 10/100 INTEG SWITCH 128PQFP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1193844-KSZ8997 | 576-1043-ND | KSZ8997 | KSZ8997 |
| Product Name | Specialized ICs - KSZ8997 | Specialized ICs | Specialized ICs | Specialized ICs |