Microchip Technology, Inc. Integrated Circuits(ICs) KSZ8995XA

Description
Manufacturer: Microchip Technology Win Source Part Number: 087415-KSZ8995XA Category: Integrated Circuits(ICs) Family: Specialized ICs Packaging: Tray Type: 10/100 Integrated Switch Mounting Style: SMD/SMT Package: 128-BFQFP Manufacturer Device Package: 128-PQFP (14x20) Applications: Port Switch/Network Interface Standard Package: 66 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 087415-KSZ8995XA Category: Integrated Circuits(ICs) Family: Specialized ICs Packaging: Tray Type: 10/100 Integrated Switch Mounting Style: SMD/SMT Package: 128-BFQFP Manufacturer Device Package: 128-PQFP (14x20) Applications: Port Switch/Network Interface Standard Package: 66 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 087415-KSZ8995XA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
087415-KSZ8995XA
Integrated Circuits(ICs) 087415-KSZ8995XA
Manufacturer: Microchip Technology Win Source Part Number: 087415-KSZ8995XA Category: Integrated Circuits(ICs) Family: Specialized ICs Packaging: Tray Type: 10/100 Integrated Switch Mounting Style: SMD/SMT Package: 128-BFQFP Manufacturer Device Package: 128-PQFP (14x20) Applications: Port Switch/Network Interface Standard Package: 66 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 087415-KSZ8995XA
Category: Integrated Circuits(ICs)
Family: Specialized ICs
Packaging: Tray
Type: 10/100 Integrated Switch
Mounting Style: SMD/SMT
Package: 128-BFQFP
Manufacturer Device Package: 128-PQFP (14x20)
Applications: Port Switch/Network Interface
Standard Package: 66
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
Shenzhen, China
Integrated Circuits (ICs) - Specialized ICs
KSZ8995XA
Integrated Circuits (ICs) - Specialized ICs KSZ8995XA
10/100 Integrated Switch IC Port Switch/Network Interface 128-PQFP (14x20)

10/100 Integrated Switch IC Port Switch/Network Interface 128-PQFP (14x20)

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category IC Analog Switches IC Analog Switches
Product Number 087415-KSZ8995XA KSZ8995XA
Product Name Integrated Circuits(ICs) Integrated Circuits (ICs) - Specialized ICs
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 3.6V Analog Switch and Multiplexer IC - 743-74CB3Q16244DGVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 1 mA
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1727-74HCT2G66DP-Q100HTR-ND - DigiKey
Specs
Switch Type SPST; 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 4.5 to 5.5 volts
View Details
3 suppliers