Manufacturer: Microchip Technology
Win Source Part Number: 778090-KSZ8995MI
Packaging: Tray
Type: 10/100 Integrated Switch
Package: 128-BFQFP
Applications: Port Switch/Network Interface
Mounting: SMD
Family Name: KS8995
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-PQFP (14x20)
Alternative Parts (Cross-Reference): KS8995MI; KSZ8995M;
Introduction Date: December 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
10/100 Integrated Switch 128-PQFP (14x20)
10/100 Integrated Switch 128-PQFP (14x20)
IC 10/100 INTEG SWITCH 128PQFP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 778090-KSZ8995MI | 576-2127-ND | KSZ8995MI | KSZ8995MI |
| Product Name | Specialized ICs - KSZ8995MI | Specialized ICs | Specialized ICs | Specialized ICs |