Manufacturer: Microchip Technology
Win Source Part Number: 1193843-KSZ8995FQI
Packaging: Tray
Type: 10/100 Integrated Switch
Mounting Style: SMD
Applications: Port Switch/Network Interface
Categories: Integrated Circuits
Supplier Device Package: 128-PQFP (14x20)
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 128-BFQFP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: KSZ8995
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
10/100 Integrated Switch 128-PQFP (14x20)
IC 10/100 INTEG SWITCH 128PQFP
10/100 Integrated Switch 128-PQFP (14x20)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1193843-KSZ8995FQI | 576-3300-ND | KSZ8995FQI | KSZ8995FQI |
| Product Name | Specialized ICs - KSZ8995FQI | Specialized ICs | Specialized ICs | Specialized ICs |