Microchip Technology, Inc. Specialized ICs - KSZ8993MI KSZ8993MI

Description
Manufacturer: Microchip Technology Win Source Part Number: 086469-KSZ8993MI Packaging: Tray Type: 10/100 Integrated Switch Applications: Port Switch/Network Interface Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 128-PQFP (14x20) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 086469-KSZ8993MI Packaging: Tray Type: 10/100 Integrated Switch Applications: Port Switch/Network Interface Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 128-PQFP (14x20) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - KSZ8993MI - 086469-KSZ8993MI - Win Source Electronics
Laguna Hills, CA, United States
Specialized ICs - KSZ8993MI
086469-KSZ8993MI
Specialized ICs - KSZ8993MI 086469-KSZ8993MI
Manufacturer: Microchip Technology Win Source Part Number: 086469-KSZ8993MI Packaging: Tray Type: 10/100 Integrated Switch Applications: Port Switch/Network Interface Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 128-PQFP (14x20) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 086469-KSZ8993MI
Packaging: Tray
Type: 10/100 Integrated Switch
Applications: Port Switch/Network Interface
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 128-PQFP (14x20)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Specialized ICs - 576-2124-ND - DigiKey
Thief River Falls, MN, United States
Specialized ICs
576-2124-ND
Specialized ICs 576-2124-ND
10/100 Integrated Switch 128-PQFP (14x20)

10/100 Integrated Switch 128-PQFP (14x20)

Buy Now Datasheet
Specialized ICs - KSZ8993MI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized ICs
KSZ8993MI
Specialized ICs KSZ8993MI
10/100 Integrated Switch 128-PQFP (14x20)

10/100 Integrated Switch 128-PQFP (14x20)

Buy Now Datasheet
Specialized ICs - KSZ8993MI - Lingto Electronic Limited
Shenzhen, China
Specialized ICs
KSZ8993MI
Specialized ICs KSZ8993MI
IC 10/100 INTEG SWITCH 128PQFP

IC 10/100 INTEG SWITCH 128PQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Uncategorized Products Uncategorized Products Uncategorized Products Uncategorized Products
Product Number 086469-KSZ8993MI 576-2124-ND KSZ8993MI KSZ8993MI
Product Name Specialized ICs - KSZ8993MI Specialized ICs Specialized ICs Specialized ICs
Unlock Full Specs
to access all available technical data