10/100 Integrated Switch 128-PQFP (14x20)
Win Source Part Number: 1382444-KSZ8993M-TR
Category: Integrated Circuits (ICs)>Specialized ICs
Type: 10/100 Integrated Switch
Package: Tape & Reel (TR)
Applications: Port Switch/Network Interface
Standard Package: 350 pcs
Mounting Type: Surface Mount
Package / Case: 128-BQFP
Supplier Device Package: 128-PQFP (14x20)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: KSZ8993
Moisture Sensitivity Level (MSL): 3 (168 Hours)
10/100 Integrated Switch 128-PQFP (14x20)
IC 10/100 INTEG SWITCH 128PQFP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | KSZ8993M-TR-ND | 1382444-KSZ8993M-TR | KSZ8993M-TR | KSZ8993M-TR |
| Product Name | Specialized ICs | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs |