Microchip Technology, Inc. Integrated Circuits(ICs) KSZ8993

Description
Manufacturer: Microchip Technology Win Source Part Number: 037728-KSZ8993 Category: Integrated Circuits(ICs) Family: Specialized ICs Packaging: Tray Type: 10/100 Integrated Switch Mounting Style: SMD/SMT Package: 128-BFQFP Manufacturer Device Package: 128-PQFP (14x20) Applications: Port Switch/Network Interface Standard Package: 66 No: 375609 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 037728-KSZ8993 Category: Integrated Circuits(ICs) Family: Specialized ICs Packaging: Tray Type: 10/100 Integrated Switch Mounting Style: SMD/SMT Package: 128-BFQFP Manufacturer Device Package: 128-PQFP (14x20) Applications: Port Switch/Network Interface Standard Package: 66 No: 375609 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 037728-KSZ8993 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
037728-KSZ8993
Integrated Circuits(ICs) 037728-KSZ8993
Manufacturer: Microchip Technology Win Source Part Number: 037728-KSZ8993 Category: Integrated Circuits(ICs) Family: Specialized ICs Packaging: Tray Type: 10/100 Integrated Switch Mounting Style: SMD/SMT Package: 128-BFQFP Manufacturer Device Package: 128-PQFP (14x20) Applications: Port Switch/Network Interface Standard Package: 66 No: 375609 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037728-KSZ8993
Category: Integrated Circuits(ICs)
Family: Specialized ICs
Packaging: Tray
Type: 10/100 Integrated Switch
Mounting Style: SMD/SMT
Package: 128-BFQFP
Manufacturer Device Package: 128-PQFP (14x20)
Applications: Port Switch/Network Interface
Standard Package: 66
No: 375609
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Shenzhen, China
Integrated Circuits (ICs) - Specialized ICs
KSZ8993
Integrated Circuits (ICs) - Specialized ICs KSZ8993
10/100 Integrated Switch IC Port Switch/Network Interface 128-PQFP (14x20)

10/100 Integrated Switch IC Port Switch/Network Interface 128-PQFP (14x20)

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category IC Analog Switches IC Analog Switches
Product Number 037728-KSZ8993 KSZ8993
Product Name Integrated Circuits(ICs) Integrated Circuits (ICs) - Specialized ICs
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MPCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251PWRG4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers